Intel Corporation 1GHz Embedded Microprocessor MPU LE80554VC0010M

Description
Celeron M 1GHz Product overview: LE80554VC0010M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80554VC0010M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Celeron M 1GHz Product overview: LE80554VC0010M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80554VC0010M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1GHz Embedded Microprocessor MPU - 694-LE80554VC0010M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHz Embedded Microprocessor MPU
694-LE80554VC0010M
1GHz Embedded Microprocessor MPU 694-LE80554VC0010M
Celeron M 1GHz Product overview: LE80554VC0010M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80554VC0010M can be used for catalog matching and distributor lookup.

Celeron M 1GHz Product overview: LE80554VC0010M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80554VC0010M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - LE80554VC0010M - 955158-LE80554VC0010M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LE80554VC0010M
955158-LE80554VC0010M
Embedded - Embedded - Microprocessors - LE80554VC0010M 955158-LE80554VC0010M
Win Source Part Number: 955158-LE80554VC0010 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955158-LE80554VC0010M
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LE80554VC0010M 955158-LE80554VC0010M
Product Name 1GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LE80554VC0010M
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1802EZCED3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1810 Sitara Processor - AM1810EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-CN - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 289
View Details
6 suppliers