Manufacturer: Intel
Win Source Part Number: 206123-LE80538VE0041
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: Celeron M
Packaging: Tray
Operating Temperature Range: 0°C ~ 100°C (TJ)
Speed: 1.06GHz
Graphics Acceleration: No
Package: 479-BBGA, FCBGA
Manufacturer Device Package: 479-Micro FC-BGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 206123-LE80538VE0041M |
| Product Name | Integrated Circuits(ICs) |