Intel Corporation Embedded - Embedded - Microprocessors - LE80537LF0144M LE80537LF0144M

Description
Win Source Part Number: 955166-LE80537LF0144 M Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955166-LE80537LF0144 M Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LE80537LF0144M - 955166-LE80537LF0144M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LE80537LF0144M
955166-LE80537LF0144M
Embedded - Embedded - Microprocessors - LE80537LF0144M 955166-LE80537LF0144M
Win Source Part Number: 955166-LE80537LF0144 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955166-LE80537LF0144M
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.33GHz 1.05V Embedded Microprocessor MPU - 694-LE80537LF0144M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.33GHz 1.05V Embedded Microprocessor MPU
694-LE80537LF0144M
1.33GHz 1.05V Embedded Microprocessor MPU 694-LE80537LF0144M
MPU Core2 Duo Processor L7200 64-Bit 65nm 1.33GHz 1.05V Product overview: LE80537LF0144M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80537LF0144M can be used for catalog matching and distributor lookup.

MPU Core2 Duo Processor L7200 64-Bit 65nm 1.33GHz 1.05V Product overview: LE80537LF0144M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80537LF0144M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955166-LE80537LF0144M 694-LE80537LF0144M
Product Name Embedded - Embedded - Microprocessors - LE80537LF0144M 1.33GHz 1.05V Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details