Intel Corporation Embedded - Embedded - Microprocessors - LE80536VC001512SLJ8V LE80536VC001512SLJ8V

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069293-LE80536VC001 512SLJ8V Frequency: 1 GHz Operating Supply Voltage: 950 mV Number of Pins: 479 Categories: Embedded - Microprocessors Max Frequency: 1 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): LE80536VC001512SLJ8V LE80536VC001512 S LJ8V; LE80536VC001512 SLJ8V; LE80536VC001512S LJ8V; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069293-LE80536VC001 512SLJ8V Frequency: 1 GHz Operating Supply Voltage: 950 mV Number of Pins: 479 Categories: Embedded - Microprocessors Max Frequency: 1 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): LE80536VC001512SLJ8V LE80536VC001512 S LJ8V; LE80536VC001512 SLJ8V; LE80536VC001512S LJ8V; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LE80536VC001512SLJ8V - 1069293-LE80536VC001512SLJ8V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LE80536VC001512SLJ8V
1069293-LE80536VC001512SLJ8V
Embedded - Embedded - Microprocessors - LE80536VC001512SLJ8V 1069293-LE80536VC001512SLJ8V
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069293-LE80536VC001 512SLJ8V Frequency: 1 GHz Operating Supply Voltage: 950 mV Number of Pins: 479 Categories: Embedded - Microprocessors Max Frequency: 1 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): LE80536VC001512SLJ8V LE80536VC001512 S LJ8V; LE80536VC001512 SLJ8V; LE80536VC001512S LJ8V; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069293-LE80536VC001512SLJ8V
Frequency: 1 GHz
Operating Supply Voltage: 950 mV
Number of Pins: 479
Categories: Embedded - Microprocessors
Max Frequency: 1 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): LE80536VC001512SLJ8VLE80536VC001512 S LJ8V; LE80536VC001512 SLJ8V; LE80536VC001512S LJ8V;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now
64bit 1GHz 1.05V Embedded Microprocessor MPU - 694-LE80536VC001512SLJ8V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 1GHz 1.05V Embedded Microprocessor MPU
694-LE80536VC001512SLJ8V
64bit 1GHz 1.05V Embedded Microprocessor MPU 694-LE80536VC001512SLJ8V
MPU Celeron® M Processor ULV 373 RISC 64bit 90nm 1GHz 1.05V 479-Pin HPBGA Tray Product overview: LE80536VC001512SLJ8V from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80536VC001512S LJ8V can be used for catalog matching and distributor lookup.

MPU Celeron® M Processor ULV 373 RISC 64bit 90nm 1GHz 1.05V 479-Pin HPBGA Tray Product overview: LE80536VC001512SLJ8V from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80536VC001512SLJ8V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1069293-LE80536VC001512SLJ8V 694-LE80536VC001512SLJ8V
Product Name Embedded - Embedded - Microprocessors - LE80536VC001512SLJ8V 64bit 1GHz 1.05V Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AT91SAM9263B-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 1017U (2M Cache, 1.60 GHz) - 1017U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details