Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023609-LE80536GE041
Mounting: SMD (SMT)
Frequency: 2 GHz
Operating Supply Voltage: 1.356 V
Number of Pins: 479
Categories: OEM Parts(J-L)
Case / Package: FCBGA
Max Frequency: 2 GHz
Number of Cores: 1
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023609-LE80536GE0412M S LJ8T |
| Product Name | OEM Parts - OEM Parts (J - L) - LE80536GE0412M S LJ8T |