Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors LE80536GE0362M

Description
Win Source Part Number: 1190749-LE80536GE036 2M Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-LE80536GE0362M, IRCINTLE80536GE0362M
Request a Quote
Description
Win Source Part Number: 1190749-LE80536GE036 2M Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-LE80536GE0362M, IRCINTLE80536GE0362M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1190749-LE80536GE0362M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1190749-LE80536GE0362M
Integrated Circuits (ICs) - Embedded - Microprocessors 1190749-LE80536GE0362M
Win Source Part Number: 1190749-LE80536GE036 2M Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-LE80536GE0362M, IRCINTLE80536GE0362M

Win Source Part Number: 1190749-LE80536GE0362M
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 2156-LE80536GE0362M,IRCINTLE80536GE0362M

Buy Now
1.86GHZ BGA Embedded Microprocessor MPU - 694-LE80536GE0362M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.86GHZ BGA Embedded Microprocessor MPU
694-LE80536GE0362M
1.86GHZ BGA Embedded Microprocessor MPU 694-LE80536GE0362M
NCNR PENT-M 750 1.86GHZ BGA Product overview: LE80536GE0362M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHZ, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHZ, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80536GE0362M can be used for catalog matching and distributor lookup.

NCNR PENT-M 750 1.86GHZ BGA Product overview: LE80536GE0362M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHZ, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHZ, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE80536GE0362M can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LE80536GE0362M
Integrated Circuits (ICs) - Embedded - Microprocessors LE80536GE0362M
DOTHAN, PENTIUM M PROCESSOR, 750

DOTHAN, PENTIUM M PROCESSOR, 750

Supplier's Site
Microprocessors - LE80536GE0362M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LE80536GE0362M
Microprocessors LE80536GE0362M
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1190749-LE80536GE0362M 694-LE80536GE0362M LE80536GE0362M LE80536GE0362M
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 1.86GHZ BGA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded - Microprocessors - AM2901CPCB - Lingto Electronic Limited
Specs
Microprocessor Family AM2901
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details