Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069281-LE3100MICHSL
Length: 40 mm
Mounting: SMD (SMT)
Memory Type: DDR2
Memory Size: 16 GB
Number of Pins: 1284
Width: 40 mm
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Alternative Parts (Cross-Reference): AM3894CCYG120; AM3894CCYGA120; AM3892BCYG120; AM3894ACYG120; AV8062701082300S R0C6; AV8062700849902S R0BULE3100MICH S L9PU; LE3100MICH SL9PU; LE3100MICH.SL9PU; LE3100MICH/SL9PU;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 1.3625 V
Min Supply Voltage: 850 mV
MPU Xeon® Processor 3100 RISC 64bit 45nm 1284-Pin FCBGA3 Product overview: LE3100MICHSL9PU from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LE3100MICHSL9PU can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1069281-LE3100MICHSL9PU | 694-LE3100MICHSL9PU |
| Product Name | Embedded - Embedded - Microprocessors - LE3100MICHSL9PU | 64bit Embedded Microprocessor MPU |
| Architecture | RISC | RISC |