Intel Corporation OEM Parts - OEM Parts (J - L) - LD80C31BH1 LD80C31BH1

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014540-LD80C31BH1 Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless RAM Size: 128 B Number of Pins: 40 Categories: OEM Parts(J-L) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Core Architecture: 8051 Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014540-LD80C31BH1 Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless RAM Size: 128 B Number of Pins: 40 Categories: OEM Parts(J-L) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Core Architecture: 8051 Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LD80C31BH1 - 1014540-LD80C31BH1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LD80C31BH1
1014540-LD80C31BH1
OEM Parts - OEM Parts (J - L) - LD80C31BH1 1014540-LD80C31BH1
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014540-LD80C31BH1 Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: ROMless RAM Size: 128 B Number of Pins: 40 Categories: OEM Parts(J-L) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Core Architecture: 8051 Number of Timers/Counters: 2

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014540-LD80C31BH1
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
RAM Size: 128 B
Number of Pins: 40
Categories: OEM Parts(J-L)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Core Architecture: 8051
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1014540-LD80C31BH1
Product Name OEM Parts - OEM Parts (J - L) - LD80C31BH1
Unlock Full Specs
to access all available technical data