Intel Corporation 8-bit 5MHz Embedded Microprocessor MPU LD8088

Description
Microprocessor, 8-Bit, 5MHz, MOS, CDIP40, CERDIP-40 Product overview: LD8088 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LD8088 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor, 8-Bit, 5MHz, MOS, CDIP40, CERDIP-40 Product overview: LD8088 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LD8088 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5MHz Embedded Microprocessor MPU
694-LD8088
8-bit 5MHz Embedded Microprocessor MPU 694-LD8088
Microprocessor, 8-Bit, 5MHz, MOS, CDIP40, CERDIP-40 Product overview: LD8088 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LD8088 can be used for catalog matching and distributor lookup.

Microprocessor, 8-Bit, 5MHz, MOS, CDIP40, CERDIP-40 Product overview: LD8088 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 5MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LD8088 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - LD8088 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
LD8088
Integrated Circuits (ICs) - Embedded - Microprocessors LD8088
IC MPU IAPX86 5MHZ 40CDIP

IC MPU IAPX86 5MHZ 40CDIP

Supplier's Site
Microprocessors - LD8088 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
LD8088
Microprocessors LD8088
8088 Microprocessor IC iAPX86® 1 Core, 8-Bit 5MHz 40-CDIP

8088 Microprocessor IC iAPX86® 1 Core, 8-Bit 5MHz 40-CDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LD8088 LD8088 LD8088
Product Name 8-bit 5MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5
Pin Count 40
Clock Speed 5 MHz 5 MHz 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3354ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details