Intel Corporation 16-bit 13MHz Embedded Microprocessor MPU KU80L186EC13

Description
16-BIT, 13MHz, MICROPROCESSOR, PQFP100, PLASTIC, QFP-100 Product overview: KU80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80L186EC13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT, 13MHz, MICROPROCESSOR, PQFP100, PLASTIC, QFP-100 Product overview: KU80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80L186EC13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 13MHz Embedded Microprocessor MPU - 694-KU80L186EC13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz Embedded Microprocessor MPU
694-KU80L186EC13
16-bit 13MHz Embedded Microprocessor MPU 694-KU80L186EC13
16-BIT, 13MHz, MICROPROCESSOR, PQFP100, PLASTIC, QFP-100 Product overview: KU80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80L186EC13 can be used for catalog matching and distributor lookup.

16-BIT, 13MHz, MICROPROCESSOR, PQFP100, PLASTIC, QFP-100 Product overview: KU80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80L186EC13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - KU80L186EC13 - 922567-KU80L186EC13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KU80L186EC13
922567-KU80L186EC13
Embedded - Embedded - Microprocessors - KU80L186EC13 922567-KU80L186EC13
Manufacturer: Intel Win Source Part Number: 922567-KU80L186EC13 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 100-PQFP (19x19) Core Processor: 80C186 Speed: 13MHz Package: Tray Package: 100-QFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-PQFP (19x19) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 922567-KU80L186EC13
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 100-PQFP (19x19)
Core Processor: 80C186
Speed: 13MHz
Package: Tray
Package: 100-QFP
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-PQFP (19x19)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - KU80L186EC13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KU80L186EC13
Microprocessors KU80L186EC13
80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-PQFP (19x19)

80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-PQFP (19x19)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-KU80L186EC13 922567-KU80L186EC13 KU80L186EC13
Product Name 16-bit 13MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - KU80L186EC13 Microprocessors
Data Bus 16-Bit 16-Bit; 1 Core, 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000-16KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
1.1GHz Embedded Microprocessor MPU - 694-AV8062700849902S R0BU - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 64-Bit
Package Type Other; FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details