Intel Corporation Embedded - Embedded - Microprocessors - KU80C188EC25 KU80C188EC25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224766-KU80C188EC25 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Operating Supply Voltage: 5 V Access Time: 25 µs Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224766-KU80C188EC25 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Operating Supply Voltage: 5 V Access Time: 25 µs Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - KU80C188EC25 - 1224766-KU80C188EC25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KU80C188EC25
1224766-KU80C188EC25
Embedded - Embedded - Microprocessors - KU80C188EC25 1224766-KU80C188EC25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224766-KU80C188EC25 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Operating Supply Voltage: 5 V Access Time: 25 µs Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224766-KU80C188EC25
Packaging: Bulk
Voltage: 5 V
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Access Time: 25 µs
Number of Pins: 100
Categories: Embedded - Microprocessors
Case / Package: QFP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C

Buy Now
16-bit 25MHz Embedded Microprocessor MPU - 694-KU80C188EC25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz Embedded Microprocessor MPU
694-KU80C188EC25
16-bit 25MHz Embedded Microprocessor MPU 694-KU80C188EC25
16-BIT, 25MHz, MICROPROCESSOR, PQFP100, PLASTIC, QFP-100 Product overview: KU80C188EC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80C188EC25 can be used for catalog matching and distributor lookup.

16-BIT, 25MHz, MICROPROCESSOR, PQFP100, PLASTIC, QFP-100 Product overview: KU80C188EC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KU80C188EC25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1224766-KU80C188EC25 694-KU80C188EC25
Product Name Embedded - Embedded - Microprocessors - KU80C188EC25 16-bit 25MHz Embedded Microprocessor MPU
Package Type QFP; Other; QFP Other; QFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6411BSCGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers
Embedded - Microprocessors - 25PPC750CX-DP20-3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
2660MHz Embedded Microprocessor MPU - 694-AT80580PJ0676M - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 64-Bit
Pin Count 775
View Details
2 suppliers