Intel Corporation Integrated Circuits(ICs) KU80960CA25

Description
Manufacturer: Intel Win Source Part Number: 205893-KU80960CA25 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i960 Packaging: Tray Operating Temperature Range: 0°C ~ 100°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 196-QFP Manufacturer Device Package: 196-QFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 205893-KU80960CA25 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i960 Packaging: Tray Operating Temperature Range: 0°C ~ 100°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 196-QFP Manufacturer Device Package: 196-QFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 205893-KU80960CA25 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
205893-KU80960CA25
Integrated Circuits(ICs) 205893-KU80960CA25
Manufacturer: Intel Win Source Part Number: 205893-KU80960CA25 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i960 Packaging: Tray Operating Temperature Range: 0°C ~ 100°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 196-QFP Manufacturer Device Package: 196-QFP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 205893-KU80960CA25
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i960
Packaging: Tray
Operating Temperature Range: 0°C ~ 100°C (TC)
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 25MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 196-QFP
Manufacturer Device Package: 196-QFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 205893-KU80960CA25
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data