Manufacturer: Intel
Win Source Part Number: 205840-KC80526LY5002
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: Mobile Pentium III
Packaging: Tray
Operating Temperature Range: 0°C ~ 100°C (TJ)
Speed: 500MHz
Graphics Acceleration: No
Package: 495-BBGA
Manufacturer Device Package: 495-BGA (31x27.2)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 205840-KC80526LY500256S L545 |
| Product Name | Integrated Circuits(ICs) |