Intel Corporation Embedded Microprocessor MPU KC80524KX366128SL3C7

Description
MICROPROCESSOR Product overview: KC80524KX366128SL3C7 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KC80524KX366128S L3C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MICROPROCESSOR Product overview: KC80524KX366128SL3C7 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KC80524KX366128S L3C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-KC80524KX366128SL3C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-KC80524KX366128SL3C7
Embedded Microprocessor MPU 694-KC80524KX366128SL3C7
MICROPROCESSOR Product overview: KC80524KX366128SL3C7 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KC80524KX366128S L3C7 can be used for catalog matching and distributor lookup.

MICROPROCESSOR Product overview: KC80524KX366128SL3C7 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KC80524KX366128SL3C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - KC80524KX366128SL3C7 - 922482-KC80524KX366128SL3C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KC80524KX366128SL3C7
922482-KC80524KX366128SL3C7
Embedded - Embedded - Microprocessors - KC80524KX366128SL3C7 922482-KC80524KX366128SL3C7
Manufacturer: Intel Win Source Part Number: 922482-KC80524KX3661 28SL3C7 Series: Mobile Celeron Operating Temperature Range: 0°C ~ 100°C (TJ) Features: - Microprocessor IC series - 366MHz 615-BGA (35.15x31.15) Speed: 366MHz Package: Tray Package: 615-BBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 615-BGA (35.15x31.15) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 922482-KC80524KX366128SL3C7
Series: Mobile Celeron
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: - Microprocessor IC series - 366MHz 615-BGA (35.15x31.15)
Speed: 366MHz
Package: Tray
Package: 615-BBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 615-BGA (35.15x31.15)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - 822451-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
822451-ND
Microprocessors 822451-ND
Microprocessor IC Mobile Celeron 366MHz 615-BGA (35.15x31.15)

Microprocessor IC Mobile Celeron 366MHz 615-BGA (35.15x31.15)

Buy Now Datasheet
Microprocessors - KC80524KX366128SL3C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
KC80524KX366128SL3C7
Microprocessors KC80524KX366128SL3C7
Microprocessor IC Mobile Celeron 366MHz 615-BGA (35.15x31.15)

Microprocessor IC Mobile Celeron 366MHz 615-BGA (35.15x31.15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - KC80524KX366128SL3C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
KC80524KX366128SL3C7
Integrated Circuits (ICs) - Embedded - Microprocessors KC80524KX366128SL3C7
IC MPU MOBILE CEL 366MHZ 615BGA

IC MPU MOBILE CEL 366MHZ 615BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-KC80524KX366128SL3C7 922482-KC80524KX366128SL3C7 822451-ND KC80524KX366128SL3C7 KC80524KX366128SL3C7
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - KC80524KX366128SL3C7 Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; BGA BGA; Other; 615-BGA (35.15x31.15) Other; 615-BBGA BGA; Other; 615-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details