Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029275-JS29F16G08FA
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: NAND
Interface: Parallel
Access Time: 25 µs
Density: 16 Gb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 48
Categories: OEM Parts(J-L)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 35 mA
Address Bus Width: 31 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029275-JS29F16G08FANB1 |
| Product Name | OEM Parts - OEM Parts (J - L) - JS29F16G08FANB1 |