Intel Corporation Memory - Flash - JS29F04G08AANB1 JS29F04G08AANB1

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066417-JS29F04G08AA NB1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NAND Interface: Parallel Density: 4 Gb Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Address Bus Width: 29 b
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066417-JS29F04G08AA NB1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NAND Interface: Parallel Density: 4 Gb Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Address Bus Width: 29 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - JS29F04G08AANB1 - 1066417-JS29F04G08AANB1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - JS29F04G08AANB1
1066417-JS29F04G08AANB1
Memory - Flash - JS29F04G08AANB1 1066417-JS29F04G08AANB1
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066417-JS29F04G08AA NB1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NAND Interface: Parallel Density: 4 Gb Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Address Bus Width: 29 b

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066417-JS29F04G08AANB1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: NAND
Interface: Parallel
Density: 4 Gb
Categories: Flash
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Address Bus Width: 29 b

Buy Now
Memory IC and Storage Component - 774-JS29F04G08AANB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-JS29F04G08AANB1
Memory IC and Storage Component 774-JS29F04G08AANB1
Flash, 512KX8, 20ns, PDSO48, LEAD FREE, TSOP-48 Product overview: JS29F04G08AANB1 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS29F04G08AANB1 can be used for catalog matching and distributor lookup.

Flash, 512KX8, 20ns, PDSO48, LEAD FREE, TSOP-48 Product overview: JS29F04G08AANB1 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS29F04G08AANB1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1066417-JS29F04G08AANB1 774-JS29F04G08AANB1
Product Name Memory - Flash - JS29F04G08AANB1 Memory IC and Storage Component
Memory Category NAND Flash; NAND,
Operating Temperature -25 C (-13 F) -25 C (-13 F)
Density 4000000 kbits 4000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Flash Memory, 1Mbit, 70Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 08C4100 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type LCC
View Details
Memory - CAT28F001N-12BT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details