Flash, 256MX8, 18ns, PDSO48, LEAD FREE, PLASTIC, TSOP1-48 Product overview: JS29F02G08AANB3 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-JS29F02G08AANB3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-JS29F02G08AANB3 |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |
| Access Time | 18 ns |
| Operating Temperature | 0 C (32 F) |
| Number of Words | 268435456 k |