The JS28F640P30T85A is a 64 Mbit NOR Flash memory device from Quarktwin Technology Ltd., featuring a high-performance access time of 85 ns and supporting a synchronous-burst read mode at 52 MHz with zero wait states. It utilizes Multi-Level Cell (MLC) technology, providing a cost-effective solution with an asymmetrically-block
FLASH - NOR Memory IC 64Mbit Parallel 40 MHz 85 ns 56-TSOP
IC FLASH 64MBIT PARALLEL 56TSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | JS28F640P30T85A | JS28F640P30T85A |
| Product Name | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 85 ns | 85 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Density | 64000 kbits | 64000 kbits |