Intel Corporation Embedded - Embedded - Microprocessors - JA80386EXTC25 JA80386EXTC25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180282-JA80386EXTC2 5 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Categories: Embedded - Microprocessors Case / Package: TQFP Alternative Parts (Cross-Reference): JA80386EXTC-25; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180282-JA80386EXTC2 5 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Categories: Embedded - Microprocessors Case / Package: TQFP Alternative Parts (Cross-Reference): JA80386EXTC-25; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - JA80386EXTC25 - 1180282-JA80386EXTC25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - JA80386EXTC25
1180282-JA80386EXTC25
Embedded - Embedded - Microprocessors - JA80386EXTC25 1180282-JA80386EXTC25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180282-JA80386EXTC2 5 Packaging: Bulk Voltage: 5 V Frequency: 25 MHz Categories: Embedded - Microprocessors Case / Package: TQFP Alternative Parts (Cross-Reference): JA80386EXTC-25; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180282-JA80386EXTC25
Packaging: Bulk
Voltage: 5 V
Frequency: 25 MHz
Categories: Embedded - Microprocessors
Case / Package: TQFP
Alternative Parts (Cross-Reference): JA80386EXTC-25;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant

Buy Now
25MHZ Embedded Microprocessor MPU - 694-JA80386EXTC25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-JA80386EXTC25
25MHZ Embedded Microprocessor MPU 694-JA80386EXTC25
IC Mpu I386 25MHZ 144TQFP Product overview: JA80386EXTC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JA80386EXTC25 can be used for catalog matching and distributor lookup.

IC Mpu I386 25MHZ 144TQFP Product overview: JA80386EXTC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JA80386EXTC25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1180282-JA80386EXTC25 694-JA80386EXTC25
Product Name Embedded - Embedded - Microprocessors - JA80386EXTC25 25MHZ Embedded Microprocessor MPU
Package Type QFP; TQFP; Other; TQFP Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Dual 2.66GHz Embedded Microprocessor MPU - 694-AT80573JJ0676MTS LBAZ - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.35 V
Package Type Other; LGA
View Details
2 suppliers