Intel Corporation Embedded - Embedded - Microprocessors - JA80386EXTB25 JA80386EXTB25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066258-JA80386EXTB2 5 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Categories: Embedded - Microprocessors Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066258-JA80386EXTB2 5 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Categories: Embedded - Microprocessors Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - JA80386EXTB25 - 1066258-JA80386EXTB25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - JA80386EXTB25
1066258-JA80386EXTB25
Embedded - Embedded - Microprocessors - JA80386EXTB25 1066258-JA80386EXTB25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066258-JA80386EXTB2 5 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Categories: Embedded - Microprocessors Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066258-JA80386EXTB25
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 25 MHz
Categories: Embedded - Microprocessors
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now
32-bit 25MHz Embedded Microprocessor MPU - 694-JA80386EXTB25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 25MHz Embedded Microprocessor MPU
694-JA80386EXTB25
32-bit 25MHz Embedded Microprocessor MPU 694-JA80386EXTB25
RISC Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132 Product overview: JA80386EXTB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JA80386EXTB25 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132 Product overview: JA80386EXTB25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-JA80386EXTB25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1066258-JA80386EXTB25 694-JA80386EXTB25
Product Name Embedded - Embedded - Microprocessors - JA80386EXTB25 32-bit 25MHz Embedded Microprocessor MPU
Package Type QFP; TQFP; Other; TQFP Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
 - 2903AFM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details