Intel Corporation Intel® Celeron® Processor J1800 (1M Cache, up to 2.58 GHz) J1800

Description
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.
Description
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Suppliers

Company
Product
Description
Supplier Links
Intel® Celeron® Processor J1800 (1M Cache, up to 2.58 GHz) - J1800 - Intel Corporation
Santa Clara, CA, USA
Intel® Celeron® Processor J1800 (1M Cache, up to 2.58 GHz)
J1800
Intel® Celeron® Processor J1800 (1M Cache, up to 2.58 GHz) J1800
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number J1800
Product Name Intel® Celeron® Processor J1800 (1M Cache, up to 2.58 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CS80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
AM3354 Sitara Processor - AM3354BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details