Intel Corporation Integrated Circuits(ICs) IXF1104CE.B0

Description
Manufacturer: Intel Win Source Part Number: 205673-IXF1104CE.B0 Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Protocol: Ethernet Function: Controller Interface: SPI Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 205673-IXF1104CE.B0 Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Protocol: Ethernet Function: Controller Interface: SPI Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 205673-IXF1104CE.B0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
205673-IXF1104CE.B0
Integrated Circuits(ICs) 205673-IXF1104CE.B0
Manufacturer: Intel Win Source Part Number: 205673-IXF1104CE.B0 Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Protocol: Ethernet Function: Controller Interface: SPI Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 205673-IXF1104CE.B0
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Protocol: Ethernet
Function: Controller
Interface: SPI
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 205673-IXF1104CE.B0
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data