Intel Corporation Intel® Ethernet SFP+ SR Optics

Description
Intel® Ethernet Modular Optics and Cabling Solution (Intel® Ethernet MOCS), includes both a modular optical transceiver and flexible optic cable. Together they are a new low-cost alternative to 40GBASE-SR4 QSFP+ for end-of-row (EoR) connection distances, including switch-to-switch connections. They are also a robust and reliable alternative for 40GBASE-CR4 for top-of-rack (ToR) connections. Power consumption is less than 0.5 W for a 40 Gb/s connection, using a standard XLPPI compliant electrical interface. The transceiver can reach up to 100 meters at a fraction of the cost of traditional optical transceivers.
Description
Intel® Ethernet Modular Optics and Cabling Solution (Intel® Ethernet MOCS), includes both a modular optical transceiver and flexible optic cable. Together they are a new low-cost alternative to 40GBASE-SR4 QSFP+ for end-of-row (EoR) connection distances, including switch-to-switch connections. They are also a robust and reliable alternative for 40GBASE-CR4 for top-of-rack (ToR) connections. Power consumption is less than 0.5 W for a 40 Gb/s connection, using a standard XLPPI compliant electrical interface. The transceiver can reach up to 100 meters at a fraction of the cost of traditional optical transceivers.

Suppliers

Company
Product
Description
Supplier Links
Intel® Ethernet SFP+ SR Optics -  - Intel Corporation
Santa Clara, CA, USA
Intel® Ethernet SFP+ SR Optics
Intel® Ethernet SFP+ SR Optics
Intel® Ethernet Modular Optics and Cabling Solution (Intel® Ethernet MOCS), includes both a modular optical transceiver and flexible optic cable. Together they are a new low-cost alternative to 40GBASE-SR4 QSFP+ for end-of-row (EoR) connection distances, including switch-to-switch connections. They are also a robust and reliable alternative for 40GBASE-CR4 for top-of-rack (ToR) connections. Power consumption is less than 0.5 W for a 40 Gb/s connection, using a standard XLPPI compliant electrical interface. The transceiver can reach up to 100 meters at a fraction of the cost of traditional optical transceivers.

Intel® Ethernet Modular Optics and Cabling Solution (Intel® Ethernet MOCS), includes both a modular optical transceiver and flexible optic cable. Together they are a new low-cost alternative to 40GBASE-SR4 QSFP+ for end-of-row (EoR) connection distances, including switch-to-switch connections. They are also a robust and reliable alternative for 40GBASE-CR4 for top-of-rack (ToR) connections.
Power consumption is less than 0.5 W for a 40 Gb/s connection, using a standard XLPPI compliant electrical interface. The transceiver can reach up to 100 meters at a fraction of the cost of traditional optical transceivers.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Fiber Optic Cables
Product Name Intel® Ethernet SFP+ SR Optics
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 1 m, FC. - F-MFC-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 1213913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details