Processors Built for What You Want to Do
Intel® Core™ Processors in the LGA2011 Socket
If you are looking for pure, raw, adrenaline-pumping power, then the Intel® Core™ processors in the LGA2011 socket are for you. These processors provide you with the most cores, I/O options, memory channels, and raw computing power of any Intel® desktop processor. These are not the processors of the past. Lay waste to everything in your path in whatever game you choose to dominate, or dive into the world of multimedia editing like a modern-day Picasso. Combining an Intel Core processor in the LGA2011 socket with one, two, three, or even four discrete video cards and up to 64 GB of memory across four channels gives you heart stopping performance no matter what application you choose. If a super-smart, ultra-threaded, absolutely uncompromised processor is on your wish list, then your search is over.
4th Generation Intel® Core™ Processors in the LGA1150 Socket
Looking for the perfect processor to build your gaming rig around? But you also want to edit your action videos and photos? But to do this you know you need serious performance. Not to worry—Intel is happy to announce our first 4GHz base frequency quad core processor. If it is performance you crave, then this is the processor you have been waiting for. But what if you feel the need to overclock your system to squeeze every last bit of performance out of it? Well, then this is still the perfect processor for you. The latest 4th gen Intel® Core™ i5 and Intel® Core™ i7 processors, paired with the latest Intel® 9 Series H and Z chipsets, will get you the results you want. Add in features like built in visuals and Intel® Quick Sync Video, which allows the conversion of media from one device to another and prepares your media to share online at incredible speeds, and these are processors that meet every need you have.
| Intel Corporation | |
|---|---|
| Product Category | CPU Chips |
| Product Number | i7-5960X |
| Product Name | Intel® Core i7-5960X Processor Extreme Edition (20M Cache, up to 3.50 GHz) |