Intel Corporation Intel® Core™ i5-5257U Processor (3M Cache, up to 3.10 GHz) i5-5257U

Description
5th generation Intel® Core™ i5 processors empower new innovations like Intel® RealSense™ technology—bringing you features such as gesture control, 3D capture and edit, and innovative photo and video capabilities to your devices. Enjoy stunning visuals, built-in security, and an automatic burst of speed when you need it with Intel® Turbo Boost Technology 2.0.
Description
5th generation Intel® Core™ i5 processors empower new innovations like Intel® RealSense™ technology—bringing you features such as gesture control, 3D capture and edit, and innovative photo and video capabilities to your devices. Enjoy stunning visuals, built-in security, and an automatic burst of speed when you need it with Intel® Turbo Boost Technology 2.0.

Suppliers

Company
Product
Description
Supplier Links
Intel® Core™ i5-5257U Processor (3M Cache, up to 3.10 GHz) - i5-5257U - Intel Corporation
Santa Clara, CA, USA
Intel® Core™ i5-5257U Processor (3M Cache, up to 3.10 GHz)
i5-5257U
Intel® Core™ i5-5257U Processor (3M Cache, up to 3.10 GHz) i5-5257U
5th generation Intel® Core™ i5 processors empower new innovations like Intel® RealSense™ technology—bringing you features such as gesture control, 3D capture and edit, and innovative photo and video capabilities to your devices. Enjoy stunning visuals, built-in security, and an automatic burst of speed when you need it with Intel® Turbo Boost Technology 2.0.

5th generation Intel® Core™ i5 processors empower new innovations like Intel® RealSense™ technology—bringing you features such as gesture control, 3D capture and edit, and innovative photo and video capabilities to your devices. Enjoy stunning visuals, built-in security, and an automatic burst of speed when you need it with Intel® Turbo Boost Technology 2.0.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number i5-5257U
Product Name Intel® Core™ i5-5257U Processor (3M Cache, up to 3.10 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80386DXL-25 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
AM3357 Sitara Processor - AM3357BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details