Intel Corporation Embedded Microprocessor MPU HPIXP2350AE

Description
WESTPORT NETWORK PROCESSOR Product overview: HPIXP2350AE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HPIXP2350AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WESTPORT NETWORK PROCESSOR Product overview: HPIXP2350AE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HPIXP2350AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-HPIXP2350AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-HPIXP2350AE
Embedded Microprocessor MPU 694-HPIXP2350AE
WESTPORT NETWORK PROCESSOR Product overview: HPIXP2350AE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HPIXP2350AE can be used for catalog matching and distributor lookup.

WESTPORT NETWORK PROCESSOR Product overview: HPIXP2350AE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HPIXP2350AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - HPIXP2350AE - 275965-HPIXP2350AE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HPIXP2350AE
275965-HPIXP2350AE
Embedded - Embedded - Microprocessors - HPIXP2350AE 275965-HPIXP2350AE
Manufacturer: Intel Win Source Part Number: 275965-HPIXP2350AE Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 275965-HPIXP2350AE
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
HPIXP2350AE
Integrated Circuits (ICs) - Embedded - Microprocessors HPIXP2350AE
WESTPORT NETWORK PROCESSOR

WESTPORT NETWORK PROCESSOR

Supplier's Site
Microprocessors - HPIXP2350AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
HPIXP2350AE
Microprocessors HPIXP2350AE
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-HPIXP2350AE 275965-HPIXP2350AE HPIXP2350AE HPIXP2350AE
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - HPIXP2350AE Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - AT91SAM9260B-CU-100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Itanium® Processor 9560 (32M Cache, 2.53 GHz) - 9560 - Intel Corporation
Specs
Data Bus 64-Bit
Clock Speed 2530 MHz
Power Dissipation 170000 milliwatts
View Details