Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062950-HL82572EI
Mounting: SMD (SMT)
Number of Pins: 256
Categories: OEM Parts(F-I)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062950-HL82572EI |
| Product Name | OEM Parts - OEM Parts (F - I) - HL82572EI |