Intel Corporation Embedded - Embedded - Microprocessors - HH80552PG0882M HH80552PG0882M

Description
Win Source Part Number: 955544-HH80552PG0882 M Series: * Categories: Embedded - Microprocessors
Request a Quote Datasheet
Description
Win Source Part Number: 955544-HH80552PG0882 M Series: * Categories: Embedded - Microprocessors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HH80552PG0882M - 955544-HH80552PG0882M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HH80552PG0882M
955544-HH80552PG0882M
Embedded - Embedded - Microprocessors - HH80552PG0882M 955544-HH80552PG0882M
Win Source Part Number: 955544-HH80552PG0882 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955544-HH80552PG0882M
Series: *
Categories: Embedded - Microprocessors

Buy Now
32-bit 3200MHz LGA Embedded Microprocessor MPU - 694-HH80552PG0882M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 3200MHz LGA Embedded Microprocessor MPU
694-HH80552PG0882M
32-bit 3200MHz LGA Embedded Microprocessor MPU 694-HH80552PG0882M
Microprocessor, 32-Bit, 3200MHz, CMOS, PBGA775, FLIP CHIP, LGA-775 Product overview: HH80552PG0882M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3200MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 3200MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80552PG0882M can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 3200MHz, CMOS, PBGA775, FLIP CHIP, LGA-775 Product overview: HH80552PG0882M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3200MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 3200MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80552PG0882M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - HH80552PG0882M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
HH80552PG0882M
Microprocessors HH80552PG0882M
Intel® Pentium® 4 Processor 641 supporting HT Technology Microprocessor IC 641 1 Core, 64-Bit 3.2GHz 775-LGA (37.5x37.5)

Intel® Pentium® 4 Processor 641 supporting HT Technology Microprocessor IC 641 1 Core, 64-Bit 3.2GHz 775-LGA (37.5x37.5)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
HH80552PG0882M
Integrated Circuits (ICs) - Embedded - Microprocessors HH80552PG0882M
IC MPU 641 3.2GHZ 775LGA

IC MPU 641 3.2GHZ 775LGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955544-HH80552PG0882M 694-HH80552PG0882M HH80552PG0882M HH80552PG0882M
Product Name Embedded - Embedded - Microprocessors - HH80552PG0882M 32-bit 3200MHz LGA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 64-Bit; 1 Core, 64-Bit
Supply Voltage 1.2
Pin Count 775
Clock Speed 200 MHz 3200 MHz 3200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AGXD500EEXE0BC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Intel® Itanium® Processor 9560 (32M Cache, 2.53 GHz) - 9560 - Intel Corporation
Specs
Data Bus 64-Bit
Clock Speed 2530 MHz
Power Dissipation 170000 milliwatts
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D34A-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 324
View Details
6 suppliers