Intel Corporation Embedded - Embedded - Microprocessors - HH80547RE072CN HH80547RE072CN

Description
Win Source Part Number: 955328-HH80547RE072C N Series: * Categories: Embedded - Microprocessors
Request a Quote Datasheet
Description
Win Source Part Number: 955328-HH80547RE072C N Series: * Categories: Embedded - Microprocessors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HH80547RE072CN - 955328-HH80547RE072CN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HH80547RE072CN
955328-HH80547RE072CN
Embedded - Embedded - Microprocessors - HH80547RE072CN 955328-HH80547RE072CN
Win Source Part Number: 955328-HH80547RE072C N Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955328-HH80547RE072CN
Series: *
Categories: Embedded - Microprocessors

Buy Now
32-bit 2930MHz LGA Embedded Microprocessor MPU - 694-HH80547RE072CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 2930MHz LGA Embedded Microprocessor MPU
694-HH80547RE072CN
32-bit 2930MHz LGA Embedded Microprocessor MPU 694-HH80547RE072CN
Microprocessor, 32-Bit, 2930MHz, CMOS, PBGA775, FLIP CHIP, LGA-775 Product overview: HH80547RE072CN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2930MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 2930MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80547RE072CN can be used for catalog matching and distributor lookup.

Microprocessor, 32-Bit, 2930MHz, CMOS, PBGA775, FLIP CHIP, LGA-775 Product overview: HH80547RE072CN from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2930MHz, LGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 2930MHz, LGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HH80547RE072CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
HH80547RE072CN
Integrated Circuits (ICs) - Embedded - Microprocessors HH80547RE072CN
IC MPU 336 2.8GHZ 775LGA

IC MPU 336 2.8GHZ 775LGA

Supplier's Site
Microprocessors - HH80547RE072CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
HH80547RE072CN
Microprocessors HH80547RE072CN
Intel® Celeron® D Processor 336 Microprocessor IC 336 1 Core, 64-Bit 2.8GHz 775-LGA (37.5x37.5)

Intel® Celeron® D Processor 336 Microprocessor IC 336 1 Core, 64-Bit 2.8GHz 775-LGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955328-HH80547RE072CN 694-HH80547RE072CN HH80547RE072CN HH80547RE072CN
Product Name Embedded - Embedded - Microprocessors - HH80547RE072CN 32-bit 2930MHz LGA Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 64-Bit; 1 Core, 64-Bit
Supply Voltage 1.3
Pin Count 775
Clock Speed 133 MHz 2800 MHz 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details