Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018836-HFIXF1010CC.
Number of Pins: 552
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Max Supply Voltage: 2.625 V
Min Supply Voltage: 1.71 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018836-HFIXF1010CC.B2 |
| Product Name | OEM Parts - OEM Parts (F - I) - HFIXF1010CC.B2 |