Intel Corporation Embedded - Embedded - Microprocessors - HE8067702739824 HE8067702739824

Description
Win Source Part Number: 954234-HE80677027398 24 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954234-HE80677027398 24 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - HE8067702739824 - 954234-HE8067702739824 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HE8067702739824
954234-HE8067702739824
Embedded - Embedded - Microprocessors - HE8067702739824 954234-HE8067702739824
Win Source Part Number: 954234-HE80677027398 24 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954234-HE8067702739824
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.60 GHz Embedded Microprocessor MPU - 694-HE8067702739824 - ERSAELECTRONICS PTE. LTD.
Singapore
2.60 GHz Embedded Microprocessor MPU
694-HE8067702739824
2.60 GHz Embedded Microprocessor MPU 694-HE8067702739824
Core m3-7Y30 (4M Cache, up to 2.60 GHz) SR2ZY Product overview: HE8067702739824 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.60 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.60 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HE8067702739824 can be used for catalog matching and distributor lookup.

Core m3-7Y30 (4M Cache, up to 2.60 GHz) SR2ZY Product overview: HE8067702739824 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.60 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.60 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HE8067702739824 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954234-HE8067702739824 694-HE8067702739824
Product Name Embedded - Embedded - Microprocessors - HE8067702739824 2.60 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3357ZCZD27 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details