Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018360-HCGD16584EF
Number of Pins: 132
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018360-HCGD16584EF |
| Product Name | OEM Parts - OEM Parts (F - I) - HCGD16584EF |