HC STRUCTURED ASIC Product overview: HC20K600FC672AC from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC20K600FC672AC can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 920010-HC20K600FC672
Series: APEX® HardCopy®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
APEX® HardCopy® Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA
IC FPGA 672FBGA
IC FPGA 672FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-HC20K600FC672AC | 920010-HC20K600FC672AC | HC20K600FC672AC | HC20K600FC672AC | HC20K600FC672AC |
| Product Name | Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672AC | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | ||
| Logic Cells / Logic Blocks | 24320 | 24320 | 24320 | ||
| Package Type | Other; FBGA | Other; 672-FBGA (27x27) | Other; 672-BBGA |