Intel Corporation FPGA Programmable Logic Device HC20K600FC672AA

Description
IC FPGA 672FBGA / APEX? HardCopy? Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA Product overview: HC20K600FC672AA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC20K600FC672AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 672FBGA / APEX? HardCopy? Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA Product overview: HC20K600FC672AA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC20K600FC672AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-HC20K600FC672AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-HC20K600FC672AA
FPGA Programmable Logic Device 696-HC20K600FC672AA
IC FPGA 672FBGA / APEX? HardCopy? Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA Product overview: HC20K600FC672AA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC20K600FC672AA can be used for catalog matching and distributor lookup.

IC FPGA 672FBGA / APEX? HardCopy? Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA Product overview: HC20K600FC672AA from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC20K600FC672AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672AA - 920009-HC20K600FC672AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672AA
920009-HC20K600FC672AA
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672AA 920009-HC20K600FC672AA
Manufacturer: Intel Win Source Part Number: 920009-HC20K600FC672 AA Series: APEX® HardCopy® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours)

Manufacturer: Intel
Win Source Part Number: 920009-HC20K600FC672AA
Series: APEX® HardCopy®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672AA - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC20K600FC672AA
Embedded - FPGAs (Field Programmable Gate Array) HC20K600FC672AA
IC FPGA 672FBGA

IC FPGA 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC20K600FC672AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC20K600FC672AA
FPGAs (Field Programmable Gate Array) HC20K600FC672AA
APEX® HardCopy® Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA

APEX® HardCopy® Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-HC20K600FC672AA 920009-HC20K600FC672AA HC20K600FC672AA HC20K600FC672AA
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672AA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 600000 600000 600000
Logic Cells / Logic Blocks 24320 24320 24320
Package Type Other; Tray Other; 672-FBGA (27x27) Other; 672-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details