Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672 HC20K600FC672

Description
Manufacturer: Altera Win Source Part Number: 271647-HC20K600FC672 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 600000 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 271647-HC20K600FC672 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 600000 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672 - 271647-HC20K600FC672 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672
271647-HC20K600FC672
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672 271647-HC20K600FC672
Manufacturer: Altera Win Source Part Number: 271647-HC20K600FC672 Number of Logic Elements/Cells: 24320 Total RAM Bits: 311296 Number of Gates: 600000 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 271647-HC20K600FC672
Number of Logic Elements/Cells: 24320
Total RAM Bits: 311296
Number of Gates: 600000
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-HC20K600FC672 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-HC20K600FC672
FPGA Programmable Logic Device 696-HC20K600FC672
IC FPGA 672FBGA / APEX? HardCopy? Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA Product overview: HC20K600FC672 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC20K600FC672 can be used for catalog matching and distributor lookup.

IC FPGA 672FBGA / APEX? HardCopy? Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA Product overview: HC20K600FC672 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC20K600FC672 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC20K600FC672
Embedded - FPGAs (Field Programmable Gate Array) HC20K600FC672
IC FPGA 672FBGA

IC FPGA 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC20K600FC672 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC20K600FC672
FPGAs (Field Programmable Gate Array) HC20K600FC672
APEX® HardCopy® Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA

APEX® HardCopy® Field Programmable Gate Array (FPGA) IC 311296 24320 672-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 271647-HC20K600FC672 696-HC20K600FC672 HC20K600FC672 HC20K600FC672
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K600FC672 FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 600000 600000 600000 600000
Logic Cells / Logic Blocks 24320 24320 24320 24320
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details