Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K400FC672AG HC20K400FC672AG

Description
Manufacturer: Intel Win Source Part Number: 873233-HC20K400FC672 AG Series: APEX® HardCopy® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 873233-HC20K400FC672 AG Series: APEX® HardCopy® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K400FC672AG - 873233-HC20K400FC672AG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K400FC672AG
873233-HC20K400FC672AG
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K400FC672AG 873233-HC20K400FC672AG
Manufacturer: Intel Win Source Part Number: 873233-HC20K400FC672 AG Series: APEX® HardCopy® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours)

Manufacturer: Intel
Win Source Part Number: 873233-HC20K400FC672AG
Series: APEX® HardCopy®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-HC20K400FC672AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-HC20K400FC672AG
FPGA Programmable Logic Device 696-HC20K400FC672AG
IC FPGA 672FBGA / APEX? HardCopy? Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA Product overview: HC20K400FC672AG from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC20K400FC672AG can be used for catalog matching and distributor lookup.

IC FPGA 672FBGA / APEX? HardCopy? Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA Product overview: HC20K400FC672AG from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC20K400FC672AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC20K400FC672AG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC20K400FC672AG
FPGAs (Field Programmable Gate Array) HC20K400FC672AG
APEX® HardCopy® Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA

APEX® HardCopy® Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC20K400FC672AG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC20K400FC672AG
Embedded - FPGAs (Field Programmable Gate Array) HC20K400FC672AG
IC FPGA 672FBGA

IC FPGA 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 873233-HC20K400FC672AG 696-HC20K400FC672AG HC20K400FC672AG HC20K400FC672AG
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC20K400FC672AG FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-FBGA (27x27) Other; Tray Other; 672-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 400000 400000 400000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details