Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) HC20K400FC672AF

Description
Win Source Part Number: 1203909-HC20K400FC67 2AF Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: APEX® HardCopy® Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 400000 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 672-BBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975603 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1203909-HC20K400FC67 2AF Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: APEX® HardCopy® Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 400000 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 672-BBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975603 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1203909-HC20K400FC672AF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1203909-HC20K400FC672AF
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1203909-HC20K400FC672AF
Win Source Part Number: 1203909-HC20K400FC67 2AF Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: APEX® HardCopy® Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 400000 Voltage - Supply: 1.71V ~ 1.89V Package / Case: 672-BBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975603 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1203909-HC20K400FC672AF
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: APEX® HardCopy®
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 400000
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 672-BBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 975603
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 48-HC20K400FC672AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
48-HC20K400FC672AF
FPGA Programmable Logic Device 48-HC20K400FC672AF
IC FPGA 672FBGA / series Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA Product overview: HC20K400FC672AF from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-HC20K400FC672AF can be used for catalog matching and distributor lookup.

IC FPGA 672FBGA / series Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA Product overview: HC20K400FC672AF from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-HC20K400FC672AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC20K400FC672AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC20K400FC672AF
FPGAs (Field Programmable Gate Array) HC20K400FC672AF
APEX® HardCopy® Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA

APEX® HardCopy® Field Programmable Gate Array (FPGA) IC 212992 16640 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC20K400FC672AF - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC20K400FC672AF
Embedded - FPGAs (Field Programmable Gate Array) HC20K400FC672AF
IC FPGA 672FBGA

IC FPGA 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1203909-HC20K400FC672AF 48-HC20K400FC672AF HC20K400FC672AF HC20K400FC672AF
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 400000 400000 400000 400000
Logic Cells / Logic Blocks 16640 16640 16640 16640
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details