Intel Corporation FPGA Programmable Logic Device HC1S80F1020NAN

Description
IC FPGA APEX 1020FBGA / HARDCOPY STRATIX DEVICES Product overview: HC1S80F1020NAN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S80F1020NAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA APEX 1020FBGA / HARDCOPY STRATIX DEVICES Product overview: HC1S80F1020NAN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S80F1020NAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-HC1S80F1020NAN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-HC1S80F1020NAN
FPGA Programmable Logic Device 696-HC1S80F1020NAN
IC FPGA APEX 1020FBGA / HARDCOPY STRATIX DEVICES Product overview: HC1S80F1020NAN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S80F1020NAN can be used for catalog matching and distributor lookup.

IC FPGA APEX 1020FBGA / HARDCOPY STRATIX DEVICES Product overview: HC1S80F1020NAN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S80F1020NAN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC1S80F1020NAN - 775617-HC1S80F1020NAN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC1S80F1020NAN
775617-HC1S80F1020NAN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC1S80F1020NAN 775617-HC1S80F1020NAN
Manufacturer: Altera Win Source Part Number: 775617-HC1S80F1020NA N Series: Stratix HardCopy Package: 1020-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 782 Number of LABs/CLBs: 7904 Number of Logic Elements/Cells: 79040 Total RAM Bits: 5658048 Family Name: HC1S80F1020 Categories: Integrated Circuits (ICs) Manufacturer Package: 1020-FBGA (33x33) Introduction Date: January 01, 2000 ECCN: 5A002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 775617-HC1S80F1020NAN
Series: Stratix HardCopy
Package: 1020-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 782
Number of LABs/CLBs: 7904
Number of Logic Elements/Cells: 79040
Total RAM Bits: 5658048
Family Name: HC1S80F1020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1020-FBGA (33x33)
Introduction Date: January 01, 2000
ECCN: 5A002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC1S80F1020NAN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC1S80F1020NAN
Embedded - FPGAs (Field Programmable Gate Array) HC1S80F1020NAN
IC FPGA 782 I/O 1020FBGA

IC FPGA 782 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC1S80F1020NAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC1S80F1020NAN
FPGAs (Field Programmable Gate Array) HC1S80F1020NAN
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 782 5658048 79040 1020-BBGA

Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 782 5658048 79040 1020-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-HC1S80F1020NAN 775617-HC1S80F1020NAN HC1S80F1020NAN HC1S80F1020NAN
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC1S80F1020NAN Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 79040 79040 79040 79040
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ABC225-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details