Intel Corporation FPGA Programmable Logic Device HC1S80F1020AT

Description
IC FPGA 782 I/O 1020FBGA / series Field Programmable Gate Array (FPGA) IC 782 5658048 79040 1020-BBGA Product overview: HC1S80F1020AT from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-HC1S80F1020AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 782 I/O 1020FBGA / series Field Programmable Gate Array (FPGA) IC 782 5658048 79040 1020-BBGA Product overview: HC1S80F1020AT from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-HC1S80F1020AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 48-HC1S80F1020AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
48-HC1S80F1020AT
FPGA Programmable Logic Device 48-HC1S80F1020AT
IC FPGA 782 I/O 1020FBGA / series Field Programmable Gate Array (FPGA) IC 782 5658048 79040 1020-BBGA Product overview: HC1S80F1020AT from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-HC1S80F1020AT can be used for catalog matching and distributor lookup.

IC FPGA 782 I/O 1020FBGA / series Field Programmable Gate Array (FPGA) IC 782 5658048 79040 1020-BBGA Product overview: HC1S80F1020AT from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-HC1S80F1020AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1223125-HC1S80F1020AT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1223125-HC1S80F1020AT
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1223125-HC1S80F1020AT
Win Source Part Number: 1223125-HC1S80F1020A T Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 782 Number of LABs/CLBs: 7904 Number of Logic Elements/Cells: 79040 Total RAM Bits: 5658048 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975458 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1223125-HC1S80F1020AT
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® HardCopy®
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 782
Number of LABs/CLBs: 7904
Number of Logic Elements/Cells: 79040
Total RAM Bits: 5658048
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 1020-BBGA
Supplier Device Package: 1020-FBGA (33x33)
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 975458
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC1S80F1020AT - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC1S80F1020AT
Embedded - FPGAs (Field Programmable Gate Array) HC1S80F1020AT
IC FPGA 782 I/O 1020FBGA

IC FPGA 782 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC1S80F1020AT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC1S80F1020AT
FPGAs (Field Programmable Gate Array) HC1S80F1020AT
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 782 5658048 79040 1020-BBGA

Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 782 5658048 79040 1020-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 48-HC1S80F1020AT 1223125-HC1S80F1020AT HC1S80F1020AT HC1S80F1020AT
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 79040 79040 79040 79040
Unlock Full Specs
to access all available technical data