Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) HC1S60F1020NBZ

Description
Win Source Part Number: 1032979-HC1S60F1020N BZ Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 782 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975362 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1032979-HC1S60F1020N BZ Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 782 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975362 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1032979-HC1S60F1020NBZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1032979-HC1S60F1020NBZ
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1032979-HC1S60F1020NBZ
Win Source Part Number: 1032979-HC1S60F1020N BZ Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 782 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975362 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1032979-HC1S60F1020NBZ
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® HardCopy®
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 782
Number of LABs/CLBs: 5712
Number of Logic Elements/Cells: 57120
Total RAM Bits: 5215104
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 1020-BBGA
Supplier Device Package: 1020-FBGA (33x33)
ECCN: OBSOLETE
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 975362
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 297-HC1S60F1020NBZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
297-HC1S60F1020NBZ
FPGA Programmable Logic Device 297-HC1S60F1020NBZ
IC FPGA 782 I/O 1020FBGA / series Field Programmable Gate Array (FPGA) IC 782 5215104 57120 1020-BBGA Product overview: HC1S60F1020NBZ from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HC1S60F1020NBZ can be used for catalog matching and distributor lookup.

IC FPGA 782 I/O 1020FBGA / series Field Programmable Gate Array (FPGA) IC 782 5215104 57120 1020-BBGA Product overview: HC1S60F1020NBZ from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HC1S60F1020NBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC1S60F1020NBZ - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC1S60F1020NBZ
Embedded - FPGAs (Field Programmable Gate Array) HC1S60F1020NBZ
IC FPGA 782 I/O 1020FBGA

IC FPGA 782 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC1S60F1020NBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC1S60F1020NBZ
FPGAs (Field Programmable Gate Array) HC1S60F1020NBZ
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 782 5215104 57120 1020-BBGA

Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 782 5215104 57120 1020-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1032979-HC1S60F1020NBZ 297-HC1S60F1020NBZ HC1S60F1020NBZ HC1S60F1020NBZ
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 57120 57120 57120 57120
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details