Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) HC1S60F1020NBX

Description
Win Source Part Number: 1382202-HC1S60F1020N BX Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Number of I/O: 782 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. HTSUS: 0000.00.0000 Mfr: Intel Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 24 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382202-HC1S60F1020N BX Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Number of I/O: 782 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. HTSUS: 0000.00.0000 Mfr: Intel Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 24 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1382202-HC1S60F1020NBX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1382202-HC1S60F1020NBX
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1382202-HC1S60F1020NBX
Win Source Part Number: 1382202-HC1S60F1020N BX Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Number of I/O: 782 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 1020-BBGA Supplier Device Package: 1020-FBGA (33x33) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. HTSUS: 0000.00.0000 Mfr: Intel Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 24 pcs

Win Source Part Number: 1382202-HC1S60F1020NBX
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Series: Stratix® HardCopy®
Package: Tray
Number of I/O: 782
Number of LABs/CLBs: 5712
Number of Logic Elements/Cells: 57120
Total RAM Bits: 5215104
Voltage - Supply: 1.425V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 1020-BBGA
Supplier Device Package: 1020-FBGA (33x33)
ECCN: OBSOLETE
Fake Threat In the Open Market: 52 pct.
HTSUS: 0000.00.0000
Mfr: Intel
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 24 pcs

Buy Now Datasheet
FPGA Programmable Logic Device - 696-HC1S60F1020NBX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-HC1S60F1020NBX
FPGA Programmable Logic Device 696-HC1S60F1020NBX
IC FPGA 782 I/O 1020FBGA / Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 782 5215104 57120 1020-BBGA Product overview: HC1S60F1020NBX from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S60F1020NBX can be used for catalog matching and distributor lookup.

IC FPGA 782 I/O 1020FBGA / Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 782 5215104 57120 1020-BBGA Product overview: HC1S60F1020NBX from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S60F1020NBX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC1S60F1020NBX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC1S60F1020NBX
FPGAs (Field Programmable Gate Array) HC1S60F1020NBX
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 782 5215104 57120 1020-BBGA

Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 782 5215104 57120 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC1S60F1020NBX - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC1S60F1020NBX
Embedded - FPGAs (Field Programmable Gate Array) HC1S60F1020NBX
IC FPGA 782 I/O 1020FBGA

IC FPGA 782 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1382202-HC1S60F1020NBX 696-HC1S60F1020NBX HC1S60F1020NBX HC1S60F1020NBX
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 57120 57120 57120 57120
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details