Intel Corporation FPGA Programmable Logic Device HC1S40F780NAF

Description
IC FPGA 613 I/O 780FBGA / series Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA Product overview: HC1S40F780NAF from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-HC1S40F780NAF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 613 I/O 780FBGA / series Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA Product overview: HC1S40F780NAF from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-HC1S40F780NAF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 48-HC1S40F780NAF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
48-HC1S40F780NAF
FPGA Programmable Logic Device 48-HC1S40F780NAF
IC FPGA 613 I/O 780FBGA / series Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA Product overview: HC1S40F780NAF from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-HC1S40F780NAF can be used for catalog matching and distributor lookup.

IC FPGA 613 I/O 780FBGA / series Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA Product overview: HC1S40F780NAF from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-HC1S40F780NAF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1196684-HC1S40F780NAF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1196684-HC1S40F780NAF
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1196684-HC1S40F780NAF
Win Source Part Number: 1196684-HC1S40F780NA F Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 613 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 2244096 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975358 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1196684-HC1S40F780NAF
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® HardCopy®
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 613
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 2244096
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA (29x29)
ECCN: OBSOLETE
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 975358
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - HC1S40F780NAF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC1S40F780NAF
FPGAs (Field Programmable Gate Array) HC1S40F780NAF
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA

Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC1S40F780NAF - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC1S40F780NAF
Embedded - FPGAs (Field Programmable Gate Array) HC1S40F780NAF
IC FPGA 613 I/O 780FBGA

IC FPGA 613 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 48-HC1S40F780NAF 1196684-HC1S40F780NAF HC1S40F780NAF HC1S40F780NAF
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41250 41250 41250 41250
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-2 - 870592-EPF10K100EQC240-2 - Win Source Electronics
Specs
Package Type QFP; Other; 240-PQFP (32x32)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details