Intel Corporation FPGA Programmable Logic Device HC1S40F780NAD

Description
IC FPGA APEX 780FBGA Product overview: HC1S40F780NAD from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S40F780NAD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA APEX 780FBGA Product overview: HC1S40F780NAD from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S40F780NAD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-HC1S40F780NAD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-HC1S40F780NAD
FPGA Programmable Logic Device 696-HC1S40F780NAD
IC FPGA APEX 780FBGA Product overview: HC1S40F780NAD from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S40F780NAD can be used for catalog matching and distributor lookup.

IC FPGA APEX 780FBGA Product overview: HC1S40F780NAD from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-HC1S40F780NAD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC1S40F780NAD - 745951-HC1S40F780NAD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC1S40F780NAD
745951-HC1S40F780NAD
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC1S40F780NAD 745951-HC1S40F780NAD
Manufacturer: Altera Win Source Part Number: 745951-HC1S40F780NAD Series: Stratix HardCopy Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 613 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 2244096 Family Name: HC1S40F78 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 780-FBGA (29x29) Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 745951-HC1S40F780NAD
Series: Stratix HardCopy
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 613
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 2244096
Family Name: HC1S40F78
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 780-FBGA (29x29)
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC1S40F780NAD - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC1S40F780NAD
Embedded - FPGAs (Field Programmable Gate Array) HC1S40F780NAD
IC FPGA 613 I/O 780FBGA

IC FPGA 613 I/O 780FBGA

Supplier's Site Datasheet
IC FPGA 613 I/O 780FBGA - 386-HC1S40F780NAD - Utmel Electronic Limited
Hong Kong, China
IC FPGA 613 I/O 780FBGA
386-HC1S40F780NAD
IC FPGA 613 I/O 780FBGA 386-HC1S40F780NAD
IC FPGA 613 I/O 780FBGA

IC FPGA 613 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - HC1S40F780NAD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC1S40F780NAD
FPGAs (Field Programmable Gate Array) HC1S40F780NAD
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA

Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 613 2244096 41250 780-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-HC1S40F780NAD 745951-HC1S40F780NAD HC1S40F780NAD 386-HC1S40F780NAD HC1S40F780NAD
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - HC1S40F780NAD Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 613 I/O 780FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41250 41250 41250 41250 41250
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details