Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) HC1S30F780NAC

Description
Win Source Part Number: 1011389-HC1S30F780NA C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 597 Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 2137536 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975427 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1011389-HC1S30F780NA C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 597 Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 2137536 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975427 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1011389-HC1S30F780NAC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1011389-HC1S30F780NAC
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1011389-HC1S30F780NAC
Win Source Part Number: 1011389-HC1S30F780NA C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® HardCopy® Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 597 Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 2137536 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) ECCN: OBSOLETE Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 975427 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1011389-HC1S30F780NAC
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® HardCopy®
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 597
Number of LABs/CLBs: 3247
Number of Logic Elements/Cells: 32470
Total RAM Bits: 2137536
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA (29x29)
ECCN: OBSOLETE
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 975427
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 297-HC1S30F780NAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
297-HC1S30F780NAC
FPGA Programmable Logic Device 297-HC1S30F780NAC
IC FPGA 597 I/O 780FBGA / series Field Programmable Gate Array (FPGA) IC 597 2137536 32470 780-BBGA, FCBGA Product overview: HC1S30F780NAC from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HC1S30F780NAC can be used for catalog matching and distributor lookup.

IC FPGA 597 I/O 780FBGA / series Field Programmable Gate Array (FPGA) IC 597 2137536 32470 780-BBGA, FCBGA Product overview: HC1S30F780NAC from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HC1S30F780NAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - HC1S30F780NAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
HC1S30F780NAC
FPGAs (Field Programmable Gate Array) HC1S30F780NAC
Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 597 2137536 32470 780-BBGA, FCBGA

Stratix® HardCopy® Field Programmable Gate Array (FPGA) IC 597 2137536 32470 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - HC1S30F780NAC - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
HC1S30F780NAC
Embedded - FPGAs (Field Programmable Gate Array) HC1S30F780NAC
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1011389-HC1S30F780NAC 297-HC1S30F780NAC HC1S30F780NAC HC1S30F780NAC
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 32470 32470 32470 32470
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX60DF780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60100
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details