Intel Corporation Integrated Circuits(ICs) HBLXT9863HC

Description
Manufacturer: Intel Win Source Part Number: 204581-HBLXT9863HC Category: Integrated Circuits(ICs) Family: Interface - Signal Buffers, Repeaters, Splitters Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 70°C Package: 208-QFP Exposed Pad Manufacturer Device Package: 208-QFP (28x28) Applications: Ethernet Operating Supply Voltage: 3.15 V ~ 3.45 V Input: Ethernet Output: Ethernet Current - Supply: 42mA Number of Channels: 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 204581-HBLXT9863HC Category: Integrated Circuits(ICs) Family: Interface - Signal Buffers, Repeaters, Splitters Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 70°C Package: 208-QFP Exposed Pad Manufacturer Device Package: 208-QFP (28x28) Applications: Ethernet Operating Supply Voltage: 3.15 V ~ 3.45 V Input: Ethernet Output: Ethernet Current - Supply: 42mA Number of Channels: 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204581-HBLXT9863HC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204581-HBLXT9863HC
Integrated Circuits(ICs) 204581-HBLXT9863HC
Manufacturer: Intel Win Source Part Number: 204581-HBLXT9863HC Category: Integrated Circuits(ICs) Family: Interface - Signal Buffers, Repeaters, Splitters Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 70°C Package: 208-QFP Exposed Pad Manufacturer Device Package: 208-QFP (28x28) Applications: Ethernet Operating Supply Voltage: 3.15 V ~ 3.45 V Input: Ethernet Output: Ethernet Current - Supply: 42mA Number of Channels: 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 204581-HBLXT9863HC
Category: Integrated Circuits(ICs)
Family: Interface - Signal Buffers, Repeaters, Splitters
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 70°C
Package: 208-QFP Exposed Pad
Manufacturer Device Package: 208-QFP (28x28)
Applications: Ethernet
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: Ethernet
Output: Ethernet
Current - Supply: 42mA
Number of Channels: 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204581-HBLXT9863HC
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data