Manufacturer: Intel
Win Source Part Number: 143111-HBLXT9785EHC.
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tube
Type: Transceiver
Mounting Style: SMD/SMT
Package: 208-BFQFP
Manufacturer Device Package: 208-PQFP (28x28)
Operating Supply Voltage: 2.38 V ~ 3.46 V
Protocol: Ethernet
Number of Drivers/Receivers: 8/8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 143111-HBLXT9785EHC.D0 |
| Product Name | Integrated Circuits(ICs) |