Manufacturer: Intel
Win Source Part Number: 020773-HBLXT974BHC.A
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tube
Type: Transceiver
Mounting Style: SMD/SMT
Package: 160-BQFP Exposed Pad
Manufacturer Device Package: 160-HQFP (28x28)
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 020773-HBLXT974BHC.A8 |
| Product Name | Integrated Circuits(ICs) |