Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987545-GWIXP465AD
Mounting: SMD (SMT)
Number of Pins: 544
Categories: OEM Parts(F-I)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Min Supply Voltage: 1.235 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987545-GWIXP465AD |
| Product Name | OEM Parts - OEM Parts (F - I) - GWIXP465AD |