Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors GWIXP460BAB

Description
IC MPU INTEL 266MHZ PBGA544
Description
IC MPU INTEL 266MHZ PBGA544
Datasheet
Datasheet Summary
Powered by GS/AI

The GWIXP460BAB is part of the Intel IXP46X product line of network processors, featuring a single core 32-bit architecture with a clock speed of 266 MHz. It is packaged in a 544-pin PBGA format and supports lead-free manufacturing. The processor is designed for various applications, including small-to-medium business routers, industrial controllers, modular routers, and network-attached storage devices. Key features include an Intel XScale processor, PCI v. 2.2 support, USB 1.1 and USB 2.0 controllers, and a DDRI SDRAM interface. It also offers multiple high-speed serial interfaces, GPIO, and internal timers. The device supports advanced functionalities such as cryptography units for encryption and authentication, as well as hardware assistance for IEEE-1588. Power dissipation values indicate a maximum of 4.0 Watts under typical networking application conditions. The processor operates with a 3.3V I/O voltage and a 2.5V I/O voltage, with specific power-up sequencing requirements. This product is suitable for engineers looking for a reliable network processor for various embedded applications.

Datasheet Summary
Powered by GS/AI

The GWIXP460BAB is part of the Intel IXP46X product line of network processors, featuring a single core 32-bit architecture with a clock speed of 266 MHz. It is packaged in a 544-pin PBGA format and supports lead-free manufacturing. The processor is designed for various applications, including small-to-medium business routers, industrial controllers, modular routers, and network-attached storage devices. Key features include an Intel XScale processor, PCI v. 2.2 support, USB 1.1 and USB 2.0 controllers, and a DDRI SDRAM interface. It also offers multiple high-speed serial interfaces, GPIO, and internal timers. The device supports advanced functionalities such as cryptography units for encryption and authentication, as well as hardware assistance for IEEE-1588. Power dissipation values indicate a maximum of 4.0 Watts under typical networking application conditions. The processor operates with a 3.3V I/O voltage and a 2.5V I/O voltage, with specific power-up sequencing requirements. This product is suitable for engineers looking for a reliable network processor for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
GWIXP460BAB
Integrated Circuits (ICs) - Embedded - Microprocessors GWIXP460BAB
IC MPU INTEL 266MHZ PBGA544

IC MPU INTEL 266MHZ PBGA544

Supplier's Site
Microprocessors - GWIXP460BAB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
GWIXP460BAB
Microprocessors GWIXP460BAB
Intel® IXP45X Microprocessor IC Intel® IXP46x 1 Core, 32-Bit 266MHz 544-PBGA (35x35)

Intel® IXP45X Microprocessor IC Intel® IXP46x 1 Core, 32-Bit 266MHz 544-PBGA (35x35)

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number GWIXP460BAB GWIXP460BAB
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family IntelR IXP45X Intel® IXP45x
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details