Intel Corporation 1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU GWIXP455BAD

Description
Network Proc 1.3V/1.5V/2.5V/3.3V 533MHz 544-Pin BGA Product overview: GWIXP455BAD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GWIXP455BAD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Proc 1.3V/1.5V/2.5V/3.3V 533MHz 544-Pin BGA Product overview: GWIXP455BAD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GWIXP455BAD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU - 694-GWIXP455BAD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU
694-GWIXP455BAD
1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU 694-GWIXP455BAD
Network Proc 1.3V/1.5V/2.5V/3.3V 533MHz 544-Pin BGA Product overview: GWIXP455BAD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GWIXP455BAD can be used for catalog matching and distributor lookup.

Network Proc 1.3V/1.5V/2.5V/3.3V 533MHz 544-Pin BGA Product overview: GWIXP455BAD from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-GWIXP455BAD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - GWIXP455BAD - 270024-GWIXP455BAD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - GWIXP455BAD
270024-GWIXP455BAD
Embedded - Embedded - Microprocessors - GWIXP455BAD 270024-GWIXP455BAD
Manufacturer: Intel Win Source Part Number: 270024-GWIXP455BAD Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 270024-GWIXP455BAD
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
GWIXP455BAD
Integrated Circuits (ICs) - Embedded - Microprocessors GWIXP455BAD
IC MPU IXP455 533MHZ PBGA544

IC MPU IXP455 533MHZ PBGA544

Supplier's Site
Microprocessors - GWIXP455BAD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
GWIXP455BAD
Microprocessors GWIXP455BAD
Intel® IXP45x Microprocessor IC IXP455 1 Core, 32-Bit 533MHz 544-PBGA (35x35)

Intel® IXP45x Microprocessor IC IXP455 1 Core, 32-Bit 533MHz 544-PBGA (35x35)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-GWIXP455BAD 270024-GWIXP455BAD GWIXP455BAD GWIXP455BAD
Product Name 1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - GWIXP455BAD Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family IntelR IXP45x Intel® IXP45x
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKBT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
5 suppliers
Embedded - Microprocessors - AM3354BZCZD80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details